Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1316431-MPQ4480GV-AE
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount, Wettable Flank
Current - Output: 6A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 235kHz ~ 2.2MHz
Voltage - Output (Max): 20V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.2V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Supplier Device Package: 25-QFN (4x5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 25-PowerVFQFN
ECCN: EAR99
Fake Threat In the Open Market: 82
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-MPQ4480GV-AEC1-
RoHS Status: ROHS3 Compliant
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 6A 25-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 6A 25-PowerVFQFN
IC REG BUCK ADJ 6A 25QFN
6A 36V STEP-DOWN CONVERTERFOR
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1316431-MPQ4480GV-AEC1-Z | 1589-MPQ4480GV-AEC1-ZTR-ND | MPQ4480GV-AEC1-Z | MPQ4480GV-AEC1-Z | MPQ4480GV-AEC1-Z |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 25-PowerVFQFN | Other; 25-PowerVFQFN | Other; 25-PowerVFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| fsw | 235 to 2200 kHz | 235 to 2200 kHz | 235 to 2200 kHz | 235 to 2200 kHz |