Buck Switching Regulator IC Positive Adjustable 1V 1 Output 6A 25-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 6A 25-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 6A 25-PowerVFQFN
6A 36V Step-Down Converter Auto
6A 36V Step-Down Converter Auto
6A 36V STEP-DOWN CONVERTERFOR
IC REG BUCK ADJ 6A 25QFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 6A 25-PowerVFQFN
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ4480GV-AEC1-PTR-ND | 337420 | MPQ4480GV-AEC1-P | MPQ4480GV-AEC1-P | MPQ4480GV-AEC1-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 25-PowerVFQFN | Other; QFN-25 | Other; 25-PowerVFQFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1 to 20 volts | 1 volts | 1 to 20 volts |