Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MPQ4473GL-P

Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 20-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 20-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MPQ4473GL-P-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MPQ4473GL-P-ND
Voltage Regulators - DC DC Switching Regulators MPQ4473GL-P-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 20-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 20-VFQFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MPQ4473GL-P - 885826-MPQ4473GL-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MPQ4473GL-P
885826-MPQ4473GL-P
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MPQ4473GL-P 885826-MPQ4473GL-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885826-MPQ4473GL-P Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 20-VFQFN Exposed Pad Package: 20-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MPQ4473 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (3x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885826-MPQ4473GL-P
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 20-VFQFN Exposed Pad
Package: 20-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MPQ4473
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (3x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MPQ4473GL-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MPQ4473GL-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MPQ4473GL-P
IC REG BUCK ADJ 3.5A 20QFN

IC REG BUCK ADJ 3.5A 20QFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MPQ4473GL-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MPQ4473GL-P
Voltage Regulators - DC DC Switching Regulators MPQ4473GL-P
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 20-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 20-VFQFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MPQ4473GL-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MPQ4473GL-P
PMIC - Voltage Regulators - DC DC Switching Regulators MPQ4473GL-P
IC REG BUCK ADJUSTABLE 3.5A IND

IC REG BUCK ADJUSTABLE 3.5A IND

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MPQ4473GL-P-ND 885826-MPQ4473GL-P MPQ4473GL-P MPQ4473GL-P MPQ4473GL-P
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MPQ4473GL-P Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; 20-VFQFN Exposed Pad Other; 20-QFN (3x4) Other; 20-VFQFN Exposed Pad
Special Features Synchronous Rectification
Output Voltage 0.8000 to 32.4 volts 0.8000 volts 0.8000 to 32.4 volts
Unlock Full Specs
to access all available technical data