Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079496-MPQ4470GL-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 100kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-QFN (3x4)
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 32.4V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 20-VFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 5A 20QFN
Voltage Regulators - Switching Regulators 5A 36V Sync Step-Down Converter
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 20-VFQFN Exposed Pad
IC REG BUCK ADJ 5A 20QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1079496-MPQ4470GL-Z | 1589-1446-2-ND | MPQ4470GL-Z | 541-MPQ4470GL-Z | MPQ4470GL-Z | MPQ4470GL-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MPQ4470GL-Z | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - Switching Regulators 5A 36V Sync Step-Down Converter | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 20-QFN (3x4) | Other; 20-VFQFN Exposed Pad | Other; 20-PowerVFQFN | Other; 20-VFQFN Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Active | Active | Active | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |