Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 20-VFQFN Exposed Pad
IC REG BUCK ADJ 5A 20QFN
IC REG BUCK ADJ 5A 20QFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 759442-MPQ4470AGL-Z
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 5A
Categories: Integrated Circuits
Supplier Device Package: 20-QFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 32.4V
Manufacturer Package: 20-PowerVFQFN
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 100kHz ~ 1MHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 36V
IC REG BUCK ADJ 5A 20QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 20-VFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 5A 20QFN
IC REG BUCK ADJUSTABLE 5A 20QFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ4470AGL-ZTR-ND | 759442-MPQ4470AGL-Z | MPQ4470AGL-Z | MPQ4470AGL-Z | MPQ4470AGL-Z | MPQ4470AGL-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Electronic Surplus - MPQ4470AGL-Z | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; 20-VFQFN Exposed Pad | Other; 20-PowerVFQFN | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 32.4 volts | 32.4 volts | 0.8000 volts | 0.8000 to 32.4 volts | 0.8000 volts |