The MPQ4470AGL-AEC1-P is a synchronous step-down DC-DC converter designed for high efficiency and fast transient response, capable of delivering a continuous output current of 5A. It operates over a wide input voltage range of 4.5V to 36V and features internal power MOSFETs with low on-resistance (40m,Ѷ for high-side and 20m,Ѷ for low-side). The device includes comprehensive protection features such as short-circuit protection (SCP), over-current protection (OCP), under-voltage protection (UVP), and thermal shutdown, with the MPQ4470 variant offering latch-off over-voltage protection (OVP). The output voltage is adjustable from 0.8V to 0.9 times the input voltage, and the switching frequency can be set between 100kHz and 1MHz. The MPQ4470AGL-AEC1-P is packaged in a compact 3mm x 4mm QFN format, making it suitable for space-constrained applications. It is rated for AEC-Q100 Grade 1, indicating its suitability for automotive applications. Typical applications include notebook systems, automotive systems, networking systems, and industrial supplies.
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 20-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 20-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 20-VFQFN Exposed Pad
Win Source Part Number: 1080149-MPQ4470AGL-A
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz ~ 1MHz
Voltage - Output (Max): 32.4V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): TPS51463RGER; TPS51463RGET; TPS54620RHLT; NCP3135MNTXG;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1302-2,1589-130
Base Product Number: MPQ4470
IC REG BUCK ADJ 5A 20QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 20-VFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 5A 20QFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1302-1-ND | 1080149-MPQ4470AGL-AEC1-P | MPQ4470AGL-AEC1-P | MPQ4470AGL-AEC1-P | MPQ4470AGL-AEC1-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 20-VFQFN Exposed Pad | Other; Tape & Reel | Other; 20-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.8000 to 32.4 volts | 0.8000 volts | 0.8000 to 32.4 volts |