Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 16-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 16-PowerVQFN
IC REG BUCK ADJ 3.5A 16QFN
36V, 3.5A, LOW-QUIESCENT CURRENT
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ4468GL-AEC1-PTR-ND | MPQ4468GL-AEC1-P | MPQ4468GL-AEC1-P | MPQ4468GL-AEC1-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 16-PowerVQFN | Other; 16-PowerVQFN | ||
| Output Voltage | 0.8000 to 36 volts | 0.8000 to 36 volts | 0.8000 volts | |
| IOUT | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps |