The MPQ4462DN-AEC1-LF-Z is a high-frequency, step-down switching regulator designed for a wide range of applications, including automotive and industrial power systems. It features a 3.5A output capability and operates within a broad input voltage range of 3.8V to 36V. The device is AEC-Q100 qualified, making it suitable for automotive environments. With a quiescent current of 120µA, it is efficient for battery-powered applications. The regulator supports a programmable switching frequency of up to 4MHz, which can be advantageous for EMI-sensitive applications. It includes features such as internal soft-start, thermal shutdown protection, and stable operation with ceramic capacitors. The output voltage is adjustable from 0.8V to 30V, and the device is available in both QFN10 and SOIC8E packages. This product is lead-free and complies with RoHS standards, ensuring it meets environmental regulations.
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885824-MPQ4462DN-AEC
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MPQ4462
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOICE
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJ 3.5A 8SOIC
IC REG BUCK ADJ 3.5A 8SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 885824-MPQ4462DN-AEC1-LF-Z | MPQ4462DN-AEC1-LF-Z-ND | MPQ4462DN-AEC1-LF-Z | MPQ4462DN-AEC1-LF-Z | MPQ4462DN-AEC1-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MPQ4462DN-AEC1-LF-Z | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOIC; Other; 8-SOICE | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Output Voltage | 0.8000 to 30 volts | 0.8000 to 30 volts | 0.8000 volts |