Monolithic Power Systems, Inc. Dc/dc Conv, Sync Buck, 530Khz, 125Deg C; Topology Monolithic Power Systems (Mps) MPQ4436GRE-P

Description
DC/DC CONV, SYNC BUCK, 530KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.3V; Input Voltage Max:45V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:6A RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 530KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.3V; Input Voltage Max:45V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:6A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 530Khz, 125Deg C; Topology Monolithic Power Systems (Mps) - 88AH7010 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 530Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
88AH7010
Dc/dc Conv, Sync Buck, 530Khz, 125Deg C; Topology Monolithic Power Systems (Mps) 88AH7010
DC/DC CONV, SYNC BUCK, 530KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.3V; Input Voltage Max:45V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:6A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 530KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.3V; Input Voltage Max:45V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 88AH7010
Product Name Dc/dc Conv, Sync Buck, 530Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 3.3 to 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details