IC REG BUCK ADJ 6A 20QFN
IC REG BUCK ADJ 6A 20QFN
IC REG BUCK ADJ 6A 20QFN
Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 6A 20-PowerVFQFN
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ4436BGRE-AEC1-ZCT-ND | MPQ4436BGRE-AEC1-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |
| Package Type | Other; 20-PowerVFQFN | Other; 20-PowerVFQFN |
| Special Features | Synchronous Rectification | |
| Output Voltage | 0.8150 to 42.75 volts | 0.8150 to 42.75 volts |