Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 6A 20-PowerVFQFN
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | MPQ4436AGRE-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 20-PowerVFQFN |
| Life Cycle Stage | Active |
| Output Voltage | 0.8150 to 45 volts |