Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 6A 20-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 6A 20-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 6A 20-PowerVFQFN
IC REG BUCK ADJ 6A 20QFN
45V, 6A, LOW IQ, SYNCHRONOUS STE
45V, 6A, LOW IQ, SYNCHRONOUS STE
Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 6A 20-PowerVFQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ4436AGRE-AEC1-ZCT-ND | MPQ4436AGRE-AEC1-Z | MPQ4436AGRE-AEC1-Z | MPQ4436AGRE-AEC1-Z | MPQ4436AGRE-AEC1-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 20-PowerVFQFN | Other; 20-PowerVFQFN | Other; 20-PowerVFQFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.8150 to 45 volts | 0.8150 volts | 0.8150 volts | 0.8150 to 45 volts |