Monolithic Power Systems, Inc. Dc/dc Conv, Sync Buck, 2.5Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) MPQ4432GL-AEC1-P

Description
DC/DC CONV, SYNC BUCK, 2.5MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.3V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:2.2A RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 2.5MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.3V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:2.2A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 2.5Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3234 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2.5Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3234
Dc/dc Conv, Sync Buck, 2.5Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3234
DC/DC CONV, SYNC BUCK, 2.5MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.3V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:2.2A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2.5MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.3V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:2.2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 54AH3234
Product Name Dc/dc Conv, Sync Buck, 2.5Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 3.3 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLM137QK - Micross Components, Inc.
Micross Components, Inc.
View Details