IC REG BUCK 3.3V 1A 16QFN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 16-VQFN
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ4431GLE-33-AEC1-PTR-ND | MPQ4431GLE-33-AEC1-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; 16-VQFN | Other; 16-VQFN |
| Special Features | Synchronous Rectification | |
| Output Voltage | 3.3 volts | 3.3 to ? volts |