Win Source Part Number: 1080148-MPQ4430GLE-A
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: *
Package: Tape & Reel (TR)
Standard Package: 500
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 16-VQFN
Supplier Device Package: 16-QFN (3x4)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MPQ4430
Switching Regulator IC Output 16-VQFN
IC REG 3.5A 16QFN
Switching Regulator IC Output 16-VQFN
IC REG AUTO GRADE 36V 3.5A 16QFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1080148-MPQ4430GLE-AEC1-P | MPQ4430GLE-AEC1-P-ND | MPQ4430GLE-AEC1-P | MPQ4430GLE-AEC1-P | MPQ4430GLE-AEC1-P |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Tape & Reel (TR) | Other; 16-VQFN | Other; 16-VQFN |