Monolithic Power Systems, Inc. Dc/dc Conv, Sync Buck, 410Khz, 125Deg C; Topology Monolithic Power Systems (Mps) MPQ4423HGQ-AEC1-P

Description
DC/DC CONV, SYNC BUCK, 410KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:8Pins; Output Current:3A RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 410KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:8Pins; Output Current:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 410Khz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3225 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 410Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3225
Dc/dc Conv, Sync Buck, 410Khz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3225
DC/DC CONV, SYNC BUCK, 410KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:8Pins; Output Current:3A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 410KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:8Pins; Output Current:3A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MPQ4423HGQ-AEC1-P
Switching Voltage Regulators MPQ4423HGQ-AEC1-P
Switching Voltage Regulators Automotive Grade,High Efficiency 3A,true 36V,Synchronous Step Down Converter with AEC1 qualified

Switching Voltage Regulators Automotive Grade,High Efficiency 3A,true 36V,Synchronous Step Down Converter with AEC1 qualified

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 54AH3225 MPQ4423HGQ-AEC1-P
Product Name Dc/dc Conv, Sync Buck, 410Khz, 125Deg C; Topology Monolithic Power Systems (Mps) Switching Voltage Regulators
Input Voltage 4 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLT1086QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details