Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN
IC REG BUCK ADJ 3A 8QFN
IC REG BUCK ADJUSTABLE 3A 8QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ4423GQ-PTR-ND | MPQ4423GQ-P | MPQ4423GQ-P | MPQ4423GQ-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 8-VDFN | Other; 8-VDFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.8000 to 27 volts | 0.8000 volts | 0.8000 to 27 volts |