Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 800520-MPQ4423GQ-AEC
Packaging: Reel
Mounting Style: SMD
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 410kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Supplier Device Package: 8-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 30V
Maximum Output Voltage: 27V
Manufacturer Package: 8-VDFN
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN
IC REG BUCK ADJUSTABLE 3A 8QFN
IC REG BUCK ADJ 3A 8QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1792-6-ND | 800520-MPQ4423GQ-AEC1-Z | MPQ4423GQ-AEC1-Z | MPQ4423GQ-AEC1-Z | MPQ4423GQ-AEC1-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MPQ4423GQ-AEC1-Z | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 8-VDFN | Other; 8-VDFN | Other; 8-VDFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.8000 to 27 volts | 27 volts | 0.8000 to 27 volts | 0.8000 volts |