36V, 6A, SYNCHRONOUS BUCK CONVER
36V, 6A, SYNCHRONOUS BUCK CONVER
36V, 6A, SYNCHRONOUS BUCK CONVER
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ4423CGLE-AEC1-PTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 16-VQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 4 to 34.56 volts |