Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8
Automotive-Grade High-Efficiency 2A 36V
Automotive-Grade High-Efficiency 2A 36V
IC REG BUCK ADJ 2A TSOT23-8
IC REG BUCK ADJ 2A TSOT23-8
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ4420GJ-AEC1-PTR-ND | 337922 | MPQ4420GJ-AEC1-P | MPQ4420GJ-AEC1-P | MPQ4420GJ-AEC1-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 27 volts | 0.8000 volts | 0.8000 to 27 volts |