Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MPQ4420AGJ-Z MPQ4420AGJ-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885820-MPQ4420AGJ-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8 Package: SOT-23-8 Thin, TSOT-23-8 Package: Reel - TR Mounting: Surface Mount Family Name: MPQ4420 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885820-MPQ4420AGJ-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8 Package: SOT-23-8 Thin, TSOT-23-8 Package: Reel - TR Mounting: Surface Mount Family Name: MPQ4420 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MPQ4420AGJ-Z - 885820-MPQ4420AGJ-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MPQ4420AGJ-Z
885820-MPQ4420AGJ-Z
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MPQ4420AGJ-Z 885820-MPQ4420AGJ-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885820-MPQ4420AGJ-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8 Package: SOT-23-8 Thin, TSOT-23-8 Package: Reel - TR Mounting: Surface Mount Family Name: MPQ4420 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885820-MPQ4420AGJ-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8
Package: SOT-23-8 Thin, TSOT-23-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: MPQ4420
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MPQ4420AGJ-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MPQ4420AGJ-Z
Voltage Regulators - DC DC Switching Regulators MPQ4420AGJ-Z
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MPQ4420AGJ-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MPQ4420AGJ-Z
PMIC - Voltage Regulators - DC DC Switching Regulators MPQ4420AGJ-Z
IC REG BUCK ADJUSTABLE 2A IND

IC REG BUCK ADJUSTABLE 2A IND

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MPQ4420AGJ-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MPQ4420AGJ-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MPQ4420AGJ-Z
IC REG BUCK ADJ 2A TSOT23-8

IC REG BUCK ADJ 2A TSOT23-8

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 885820-MPQ4420AGJ-Z MPQ4420AGJ-Z MPQ4420AGJ-Z MPQ4420AGJ-Z
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MPQ4420AGJ-Z Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Package Type SOT23; Other; TSOT-23-8 SOT23; Other; SOT-23-8 Thin, TSOT-23-8 SOT23
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Freq. Buck Or Buck/Boost Pre- Reg - A4411KLVTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin TSSOP
View Details
8 suppliers
LM22673 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit - LM22673TJ-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers