Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MPQ4420AGJ-AEC1-Z

Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1589-1788-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1788-6-ND
Voltage Regulators - DC DC Switching Regulators 1589-1788-6-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1788-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1788-2-ND
Voltage Regulators - DC DC Switching Regulators 1589-1788-2-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1788-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1788-1-ND
Voltage Regulators - DC DC Switching Regulators 1589-1788-1-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1080146-MPQ4420AGJ-AEC1-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1080146-MPQ4420AGJ-AEC1-Z
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1080146-MPQ4420AGJ-AEC1-Z
Win Source Part Number: 1080146-MPQ4420AGJ-A EC1-Z Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 410kHz Voltage - Output (Max): 32.4V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4V Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Package / Case: SOT-23-8 Thin, TSOT-23-8 Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): LMR33620BQRNXRQ1; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: MPQ4420AGJ-AEC1-Z-ND ,1589-1788-6,1589-17 88-2,1589-1788-1 Base Product Number: MPQ4420

Win Source Part Number: 1080146-MPQ4420AGJ-AEC1-Z
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 410kHz
Voltage - Output (Max): 32.4V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Package / Case: SOT-23-8 Thin, TSOT-23-8
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): LMR33620BQRNXRQ1;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: MPQ4420AGJ-AEC1-Z-ND,1589-1788-6,1589-1788-2,1589-1788-1
Base Product Number: MPQ4420

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MPQ4420AGJ-AEC1-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MPQ4420AGJ-AEC1-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MPQ4420AGJ-AEC1-Z
IC REG BUCK ADJ 2A TSOT23-8

IC REG BUCK ADJ 2A TSOT23-8

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MPQ4420AGJ-AEC1-Z - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
MPQ4420AGJ-AEC1-Z
Voltage Regulators - DC DC Switching Regulators MPQ4420AGJ-AEC1-Z
IC REG BUCK ADJ 2A TSOT23-8

IC REG BUCK ADJ 2A TSOT23-8

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MPQ4420AGJ-AEC1-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MPQ4420AGJ-AEC1-Z
PMIC - Voltage Regulators - DC DC Switching Regulators MPQ4420AGJ-AEC1-Z
IC REG BUCK ADJ 2A TSOT23-8

IC REG BUCK ADJ 2A TSOT23-8

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MPQ4420AGJ-AEC1-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MPQ4420AGJ-AEC1-Z
Voltage Regulators - DC DC Switching Regulators MPQ4420AGJ-AEC1-Z
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1589-1788-6-ND 1080146-MPQ4420AGJ-AEC1-Z MPQ4420AGJ-AEC1-Z MPQ4420AGJ-AEC1-Z MPQ4420AGJ-AEC1-Z MPQ4420AGJ-AEC1-Z
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-8 Thin, TSOT-23-8 SOT23; Other; Tape & Reel SOT23 SOT23; Other; SOT-23-8 Thin, TSOT-23-8 SOT23; Other; SOT-23-8 Thin, TSOT-23-8
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 32.4 volts 0.8000 volts 0.8000 volts 0.8000 to 32.4 volts
Unlock Full Specs
to access all available technical data