Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8
IC REG BUCK ADJUSTABLE 2A AUTO
IC REG BUCK ADJ 2A TSOT23-8
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ4420AGJ-AEC1-P | MPQ4420AGJ-AEC1-P | MPQ4420AGJ-AEC1-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23 | |
| Life Cycle Stage | Active | Active | |
| Output Voltage | 0.8000 to 32.4 volts | 0.8000 volts |