Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators MPQ4418GJ-AEC1-P

Description
Win Source Part Number: 1080147-MPQ4418GJ-AE C1-P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Current - Output: 600mA Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 410kHz Voltage - Output (Max): 32.4V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4V Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Package / Case: SOT-23-8 Thin, TSOT-23-8 Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MPQ4418GJ-AEC1- PCT,1589-MPQ4418GJ-A EC1-PTR,1589-MPQ4418 GJ-AEC1-PDKR
Request a Quote Datasheet
Description
Win Source Part Number: 1080147-MPQ4418GJ-AE C1-P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Current - Output: 600mA Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 410kHz Voltage - Output (Max): 32.4V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4V Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Package / Case: SOT-23-8 Thin, TSOT-23-8 Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MPQ4418GJ-AEC1- PCT,1589-MPQ4418GJ-A EC1-PTR,1589-MPQ4418 GJ-AEC1-PDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1080147-MPQ4418GJ-AEC1-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1080147-MPQ4418GJ-AEC1-P
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1080147-MPQ4418GJ-AEC1-P
Win Source Part Number: 1080147-MPQ4418GJ-AE C1-P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Current - Output: 600mA Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 410kHz Voltage - Output (Max): 32.4V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4V Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Package / Case: SOT-23-8 Thin, TSOT-23-8 Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MPQ4418GJ-AEC1- PCT,1589-MPQ4418GJ-A EC1-PTR,1589-MPQ4418 GJ-AEC1-PDKR

Win Source Part Number: 1080147-MPQ4418GJ-AEC1-P
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 600mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 410kHz
Voltage - Output (Max): 32.4V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Package / Case: SOT-23-8 Thin, TSOT-23-8
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MPQ4418GJ-AEC1-PCT,1589-MPQ4418GJ-AEC1-PTR,1589-MPQ4418GJ-AEC1-PDKR

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - MPQ4418GJ-AEC1-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MPQ4418GJ-AEC1-P
PMIC - Voltage Regulators - DC DC Switching Regulators MPQ4418GJ-AEC1-P
0.6A, 36V, HIGH-EFFICIENCY, LOW

0.6A, 36V, HIGH-EFFICIENCY, LOW

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MPQ4418GJ-AEC1-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MPQ4418GJ-AEC1-P
Voltage Regulators - DC DC Switching Regulators MPQ4418GJ-AEC1-P
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA SOT-23-8 Thin, TSOT-23-8

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1080147-MPQ4418GJ-AEC1-P MPQ4418GJ-AEC1-P MPQ4418GJ-AEC1-P
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type SOT23; Other; Tape & Reel SOT23; Other; SOT-23-8 Thin, TSOT-23-8
Special Features Multiple Outputs; Synchronous Rectification
fsw 410 kHz 410 kHz 410 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 72
View Details
Switching Regulators - 1333338 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost
Output Voltage Type Adjustable / Variable
Package Type Other; Tsot
View Details
Synchronous Buck Controller - A8660KESTR-J - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 20-Pin QFN
View Details
4 suppliers