Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MPQ4415AGQB-Z

Description
IC REG BUCK ADJ 1.5A 13QFN
Datasheet
Description
IC REG BUCK ADJ 1.5A 13QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MPQ4415AGQB-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MPQ4415AGQB-Z
IC REG BUCK ADJ 1.5A 13QFN

IC REG BUCK ADJ 1.5A 13QFN

Supplier's Site
Dc/dc Conv, Sync Buck, 1.5A, 125Deg C; Topology Monolithic Power Systems (Mps) - 69AH1521 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1.5A, 125Deg C; Topology Monolithic Power Systems (Mps)
69AH1521
Dc/dc Conv, Sync Buck, 1.5A, 125Deg C; Topology Monolithic Power Systems (Mps) 69AH1521
DC/DC CONV, SYNC BUCK, 1.5A, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:13Pins; Output Current:1.5A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1.5A, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:13Pins; Output Current:1.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MPQ4415AGQB-Z 69AH1521
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Dc/dc Conv, Sync Buck, 1.5A, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 4 to 36 volts 4 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details