Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 900mA 13-PowerVQFN
24V, 900MA, 2.2MHZ, HIGH-EFFICIE
IC REG BUCK ADJ 900MA 13QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 900mA 13-PowerVQFN
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ4409GQBE-AEC1-PTR-ND | MPQ4409GQBE-AEC1-P | MPQ4409GQBE-AEC1-P | MPQ4409GQBE-AEC1-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 13-PowerVQFN | Other; 13-PowerVQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.8000 to 20.4 volts | 0.8000 volts | 0.8000 to 20.4 volts |