36V, 6A TO 11A, LOW-EMI, SCALABL
36V, 6A TO 11A, LOW-EMI, SCALABL
36V, 6A TO 11A, LOW-EMI, SCALABL
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ4372GVE-1001-AEC1-ZCT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 23-PowerVFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.6000 to 12 volts |