IC REG BUCK 3.3V 5A 17QFN
IC REG BUCK 3.3V 5A 17QFN
IC REG BUCK 3.3V 5A 17QFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ4341GLE-33-AEC1-PCT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; 17-PowerVFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 3.3 volts |