36V 4A Low Quiescent Current Synchrono
36V 4A Low Quiescent Current Synchrono
IC REG BUCK ADJ 4A 14QFN
IC REG BUCK ADJ 4A 14QFN
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 337921 | 1589-MPQ4328GRE-AEC1-PTR-ND |
| Product Name | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; QFN-14 | Other; 14-PowerVFQFN |
| Operating Temperature | 150 C (302 F) | -40 to 150 C (-40 to 302 F) |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | |
| Special Features | Synchronous Rectification |