36V, 0.5A TO 4A PEAK, ULTRA-COMP
36V, 0.5A TO 4A PEAK, ULTRA-COMP
36V, 0.5A TO 4A PEAK, ULTRA-COMP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ4324GDE-3000-AEC1-PTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 12-PowerVFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.8000 to 34.2 volts |