IC REG BUCK ADJ 4A 12QFN
IC REG BUCK ADJ 4A 12QFN
IC REG BUCK ADJ 4A 12QFN
Voltage Regulators - DC DC Switching Regulators
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1589-MPQ4324EGDE-AEC1-PDKR-ND | MPQ4324EGDE-AEC1-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | Other; 12-PowerVFQFN | |
| Special Features | Synchronous Rectification | |
| Output Voltage | 0.8000 to 34.2 volts |