42V Load Dump Tolerant 3A UltraCompac
42V Load Dump Tolerant 3A UltraCompac
IC REG BUCK ADJ 3A 12QFN
IC REG BUCK ADJ 3A 12QFN
IC REG BUCK ADJ 3A 12QFN
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 337907 | 1589-MPQ4323GDE-33-AEC1-PTR-ND |
| Product Name | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; QFN-12 | Other; 12-PowerVFQFN |
| Operating Temperature | 150 C (302 F) | -40 to 150 C (-40 to 302 F) |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | |
| Special Features | Synchronous Rectification |