IC REG BUCK ADJ 3A 12QFN
IC REG BUCK ADJ 3A 12QFN
IC REG BUCK ADJ 3A 12QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 12-PowerVFQFN
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ4323CGDE-AEC1-ZTR-ND | MPQ4323CGDE-AEC1-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |
| Package Type | Other; 12-PowerVFQFN | Other; 12-PowerVFQFN |
| Special Features | Synchronous Rectification | |
| Output Voltage | 0.8000 to 34.2 volts | 0.8000 to 34.2 volts |