36V, 2A, ULTRA-COMPACT, SYNCHRON
36V, 2A, ULTRA-COMPACT, SYNCHRON
36V, 2A, ULTRA-COMPACT, SYNCHRON
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ4322CGLE-AEC1-PCT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 12-PowerVFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.8000 to 34.2 volts |