IC REG BUCK ADJ 1A 12QFN
IC REG BUCK ADJ 1A 12QFN
IC REG BUCK ADJ 1A 12QFN
42V LOAD DUMP TOLERANT, 1A, ULTR
Switching Regulator IC Output
IC REG 1A
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ4321GDE-AEC1-ZTR-ND | MPQ4321GDE-AEC1-Z | MPQ4321GDE-AEC1-Z | MPQ4321GDE-AEC1-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 12-PowerVFQFN | Other; 12-PowerVFQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.8000 to 34.2 volts | 0.8000 volts | 0.8000 volts |