IC REG BUCK ADJ 1A 12QFN
Switching Regulator IC Output
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ4321GDE-AEC1-PTR-ND | MPQ4321GDE-AEC1-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | Other; 12-PowerVFQFN | |
| Special Features | Synchronous Rectification | |
| Output Voltage | 0.8000 to 34.2 volts |