Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 7A 20-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 7A 20-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 7A 20-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 7A 20-PowerVFQFN
45V, 7A, LOW IQ, SYNCHRONOUS STE
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ4317GRE-AEC1-ZTR-ND | MPQ4317GRE-AEC1-Z | MPQ4317GRE-AEC1-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable |
| Package Type | Other; 20-PowerVFQFN | Other; 20-PowerVFQFN | Other; 20-PowerVFQFN |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 0.8150 to 42.75 volts | 0.8150 to 42.75 volts | 0.8150 volts |