Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 6A 20-PowerVFQFN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 6A 20-PowerVFQFN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 6A 20-PowerVFQFN
45V, 6A, LOW IQ, SYNCHRONOUS STE
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 6A 20-PowerVFQFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ4316GRE-33-AEC1-ZCT-ND | MPQ4316GRE-33-AEC1-Z | MPQ4316GRE-33-AEC1-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; 20-PowerVFQFN | Other; 20-PowerVFQFN | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 3.3 volts | 3.3 to ? volts |