IC REG BUCK ADJ 6A 20QFN
IC REG BUCK ADJ 6A 20QFN
IC REG BUCK ADJ 6A 20QFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ4316AGRE-AEC1-PCT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 20-PowerVFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.8150 to 42.75 volts |