Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MPQ4314GRE-AEC1-Z

Description
Win Source Part Number: 1353950-MPQ4314GRE-A EC1-Z Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Monolithic Power Systems Inc. Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 20-PowerVFQFN Supplier Device Package: 20-QFN (4x4) Base Product Number: MPQ4314 Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Down Output Type: Adjustable Output Configuration: Positive Voltage - Input (Max): 45V Voltage - Output (Min/Fixed): 0.815V Voltage - Output (Max): 42.75V Current - Output: 4A Topology: Buck Number of Outputs: 1 Voltage - Input (Min): 3.3V Frequency - Switching: 350kHz ~ 1MHz Synchronous Rectifier: Yes
Request a Quote Datasheet
Description
Win Source Part Number: 1353950-MPQ4314GRE-A EC1-Z Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Monolithic Power Systems Inc. Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 20-PowerVFQFN Supplier Device Package: 20-QFN (4x4) Base Product Number: MPQ4314 Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Down Output Type: Adjustable Output Configuration: Positive Voltage - Input (Max): 45V Voltage - Output (Min/Fixed): 0.815V Voltage - Output (Max): 42.75V Current - Output: 4A Topology: Buck Number of Outputs: 1 Voltage - Input (Min): 3.3V Frequency - Switching: 350kHz ~ 1MHz Synchronous Rectifier: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1353950-MPQ4314GRE-AEC1-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1353950-MPQ4314GRE-AEC1-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1353950-MPQ4314GRE-AEC1-Z
Win Source Part Number: 1353950-MPQ4314GRE-A EC1-Z Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Monolithic Power Systems Inc. Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 20-PowerVFQFN Supplier Device Package: 20-QFN (4x4) Base Product Number: MPQ4314 Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Down Output Type: Adjustable Output Configuration: Positive Voltage - Input (Max): 45V Voltage - Output (Min/Fixed): 0.815V Voltage - Output (Max): 42.75V Current - Output: 4A Topology: Buck Number of Outputs: 1 Voltage - Input (Min): 3.3V Frequency - Switching: 350kHz ~ 1MHz Synchronous Rectifier: Yes

Win Source Part Number: 1353950-MPQ4314GRE-AEC1-Z
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Monolithic Power Systems Inc.
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 20-PowerVFQFN
Supplier Device Package: 20-QFN (4x4)
Base Product Number: MPQ4314
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 45V
Voltage - Output (Min/Fixed): 0.815V
Voltage - Output (Max): 42.75V
Current - Output: 4A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 3.3V
Frequency - Switching: 350kHz ~ 1MHz
Synchronous Rectifier: Yes

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-MPQ4314GRE-AEC1-ZCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-MPQ4314GRE-AEC1-ZCT-ND
Voltage Regulators - DC DC Switching Regulators 1589-MPQ4314GRE-AEC1-ZCT-ND
IC REG BUCK ADJ 4A 20QFN

IC REG BUCK ADJ 4A 20QFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-MPQ4314GRE-AEC1-ZTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-MPQ4314GRE-AEC1-ZTR-ND
Voltage Regulators - DC DC Switching Regulators 1589-MPQ4314GRE-AEC1-ZTR-ND
IC REG BUCK ADJ 4A 20QFN

IC REG BUCK ADJ 4A 20QFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-MPQ4314GRE-AEC1-ZDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-MPQ4314GRE-AEC1-ZDKR-ND
Voltage Regulators - DC DC Switching Regulators 1589-MPQ4314GRE-AEC1-ZDKR-ND
IC REG BUCK ADJ 4A 20QFN

IC REG BUCK ADJ 4A 20QFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MPQ4314GRE-AEC1-Z - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
MPQ4314GRE-AEC1-Z
Voltage Regulators - DC DC Switching Regulators MPQ4314GRE-AEC1-Z
IC REG BUCK ADJUSTABLE 4A 20QFN

IC REG BUCK ADJUSTABLE 4A 20QFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MPQ4314GRE-AEC1-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MPQ4314GRE-AEC1-Z
Voltage Regulators - DC DC Switching Regulators MPQ4314GRE-AEC1-Z
Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 4A 20-PowerVFQFN

Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 4A 20-PowerVFQFN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1353950-MPQ4314GRE-AEC1-Z 1589-MPQ4314GRE-AEC1-ZCT-ND MPQ4314GRE-AEC1-Z MPQ4314GRE-AEC1-Z
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel Other; 20-PowerVFQFN Other; 20-PowerVFQFN Other; 20-PowerVFQFN
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 350 to 1000 kHz 350 to 1000 kHz 350 kHz 350 to 1000 kHz
Unlock Full Specs
to access all available technical data