Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 20-PowerVFQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 20-PowerVFQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 20-PowerVFQFN
45V, 3A, LOW IQ SYNCHRONOUS STEP
IC REG BUCK 5V 3A 20QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ4313GRE-5-AEC1-PCT-ND | MPQ4313GRE-5-AEC1-P | MPQ4313GRE-5-AEC1-P | MPQ4313GRE-5-AEC1-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 20-PowerVFQFN | Other; 20-PowerVFQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 5 volts | 5 to ? volts | 5 volts |