36V, 6A BUCK-BOOST CONVERTER WIT
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ4232AGVE-0000-AEC1-PTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 19-PowerVFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 1 to 24 volts |