Win Source Part Number: 1353057-MPQ4228GRE-C
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Monolithic Power Systems Inc.
Series: Automotive, AEC-Q100, MPQ
Product Status: Active
Package / Case: 22-VFQFN
Supplier Device Package: 22-QFN (4x4)
Mounting Type: Surface Mount, Wettable Flank
Applications: Converter, USB
REACH Status: REACH Unaffected
Number of Outputs: 2
Voltage - Output: 5V
Voltage - Input: 36V
3A, 36V, STEP-DOWN CONVERTER WIT
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1353057-MPQ4228GRE-C-AEC1-Z | MPQ4228GRE-C-AEC1-Z |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators | Special Purpose Regulators |
| Package Type | Other; Tape & Reel | Other; 22-VFQFN |