IC REG BUCK-BOOST
40V USB TYPE-C PD SYNC BUCK-BOOS
Switching Regulator IC Output
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ4214GU-AEC1-ZTR-ND | MPQ4214GU-AEC1-Z | MPQ4214GU-AEC1-Z |
| Product Name | DC DC Switching Controllers | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck; Boost | |
| Package Type | Other; 27-VFQFN Exposed Pad | Other; 27-VFQFN Exposed Pad | |
| Special Features | Synchronous Rectification | ||
| fsw | 200 to 600 kHz | 200 kHz |