IC REG BUCK-BOOST
IC REG BUCK-BOOST
IC REG BUCK-BOOST
Switching Regulator IC Output
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ4214GU-AEC1-PDKR-ND | MPQ4214GU-AEC1-P |
| Product Name | DC DC Switching Controllers | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | |
| Package Type | Other; 27-VFQFN Exposed Pad | |
| Special Features | Synchronous Rectification |