Buck-Boost Switching Regulator IC Positive Adjustable 0.5V 4 Output 27-VFQFN Exposed Pad
IC REG BUCK-BOOST ADJ QUAD 27QFN
40V, 100W SYNCHRONOUS BUCK-BOOST
Buck-Boost Switching Regulator IC Positive Adjustable 0.5V 4 Output 27-VFQFN Exposed Pad
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ4210GU-AEC1-ZTR-ND | MPQ4210GU-AEC1-Z | MPQ4210GU-AEC1-Z | MPQ4210GU-AEC1-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 27-VFQFN Exposed Pad | Other; 27-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.5000 to 28 volts | 0.5000 volts | 0.5000 to 28 volts |