Win Source Part Number: 1085520-MPQ4210GU-AE
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 500
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 200kHz ~ 600kHz
Voltage - Output (Max): 28V
Number of Outputs: 4
Output Configuration: Positive
Voltage - Input (Min): 5V
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 0.5V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 27-VFQFN Exposed Pad
Supplier Device Package: 27-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MPQ4210GU-AEC1-
Base Product Number: MPQ4210
Buck-Boost Switching Regulator IC Positive Adjustable 0.5V 4 Output 27-VFQFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Adjustable 0.5V 4 Output 27-VFQFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Adjustable 0.5V 4 Output 27-VFQFN Exposed Pad
IC REG BUCK-BOOST ADJ QUAD 27QFN
40V, 100W SYNCHRONOUS BUCK-BOOST
Buck-Boost Switching Regulator IC Positive Adjustable 0.5V 4 Output 27-VFQFN Exposed Pad
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1085520-MPQ4210GU-AEC1-P | 1589-MPQ4210GU-AEC1-PDKR-ND | MPQ4210GU-AEC1-P | MPQ4210GU-AEC1-P | MPQ4210GU-AEC1-P |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; Tape & Reel | Other; 27-VFQFN Exposed Pad | Other; 27-VFQFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| fsw | 200 to 600 kHz | 200 to 600 kHz | 200 to 600 kHz | 200 to 600 kHz | 200 to 600 kHz |