IC REG BOOST ADJ 3A 13QFN
IC REG BOOST ADJ 3A 13QFN
IC REG BOOST ADJ 3A 13QFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ3431CGLE-AEC1-ZTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 13-PowerVFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.8000 to 16 volts |