Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 801479-MPQ3426DL-AEC
Packaging: Reel
Mounting Style: SMD
Current - Output: 6A
Output Type: Programmable
Function: Step-Up
Topology: Boost
Frequency - Switching: 300kHz ~ 2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.2V
Voltage - Output (Min/Fixed): 3.2V
Synchronous Rectifier: No
Supplier Device Package: 14-QFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 22V
Maximum Output Voltage: 35V
Manufacturer Package: 14-VFDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Boost Switching Regulator IC Positive Programmable 3.2V 1 Output 6A 14-VFDFN Exposed Pad
Boost Switching Regulator IC Positive Programmable 3.2V 1 Output 6A 14-VFDFN Exposed Pad
Boost Switching Regulator IC Positive Programmable 3.2V 1 Output 6A 14-VFDFN Exposed Pad
IC REG BOOST PROG 6A 14QFN
IC REG BOOST PROG 6A 14QFN
Boost Switching Regulator IC Positive Programmable 3.2V 1 Output 6A 14-VFDFN Exposed Pad
IC REG BOOST PROG 3.2V 6A 14QFN
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 801479-MPQ3426DL-AEC1-LF-Z | 1589-1787-6-ND | MPQ3426DL-AEC1-LF-Z | MPQ3426DL-AEC1-LF-Z | MPQ3426DL-AEC1-LF-Z | MPQ3426DL-AEC1-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MPQ3426DL-AEC1-LF-Z | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||
| Output Voltage Type | Programmable | Adjustable / Variable | Fixed; Programmable | |||
| Package Type | Other; 14-VFDFN Exposed Pad | Other; 14-VFDFN Exposed Pad | Other; 14-VFDFN Exposed Pad | Other; 14-VFDFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 35 volts | 3.2 to 35 volts | 3.2 volts | 3.2 to 35 volts | 3.2 volts |