IC REG BOOST 5V 300MA TSOT23-8
Boost Switching Regulator IC Positive Fixed 5V 1 Output 300mA SOT-23-8 Thin, TSOT-23-8
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ3413GJ-5-AEC1-PTR-ND | MPQ3413GJ-5-AEC1-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 |
| Special Features | Synchronous Rectification | |
| Output Voltage | 5 volts | 5 to ? volts |